Dialight Corp. Pushbutton Switches 554-2121-411

Description
Pushbutton Switches 5542121100 W/5650411
Datasheet
Description
Pushbutton Switches 5542121100 W/5650411
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 554-2121-411 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
554-2121-411
Pushbutton Switches 554-2121-411
Pushbutton Switches 5542121100 W/5650411

Pushbutton Switches 5542121100 W/5650411

Buy Now Datasheet
Switch, Pushbutton, Spdt, 1A, 125V; Product Range Dialight - 52M1880 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 1A, 125V; Product Range Dialight
52M1880
Switch, Pushbutton, Spdt, 1A, 125V; Product Range Dialight 52M1880
SWITCH, PUSHBUTTON, SPDT, 1A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:1A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 1A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:1A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 554-2121-411 52M1880
Product Name Pushbutton Switches Switch, Pushbutton, Spdt, 1A, 125V; Product Range Dialight
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMRT/504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers