Dialight Corp. Pushbutton Switches 554-1231

Description
Pushbutton Switches M/F/ B SW 5541231100
Datasheet
Description
Pushbutton Switches M/F/ B SW 5541231100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 554-1231 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
554-1231
Pushbutton Switches 554-1231
Pushbutton Switches M/F/ B SW 5541231100

Pushbutton Switches M/F/ B SW 5541231100

Buy Now Datasheet
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight - 57F3003 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight
57F3003
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight 57F3003
SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A RoHS Compliant: No

SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A RoHS Compliant: No

Supplier's Site Datasheet
Switches - Pushbutton Switches - 554-1231 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
554-1231
Switches - Pushbutton Switches 554-1231
IND SWITCH PB M/F

IND SWITCH PB M/F

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 554-1231 57F3003 554-1231
Product Name Pushbutton Switches Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight Switches - Pushbutton Switches
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 660 - M1R 660-11-K-Y 2,5M -1537 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Emergency Stop Push Buttons - 139970 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details