Dialight Corp. Pushbutton Switches 554-1231-100

Description
Pushbutton Switches SWITCH BASE
Datasheet
Description
Pushbutton Switches SWITCH BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
554-1231-100
Pushbutton Switches 554-1231-100
Pushbutton Switches SWITCH BASE

Pushbutton Switches SWITCH BASE

Buy Now Datasheet
Pushbutton Switch; Product Range Dialight - 05B4406 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Dialight
05B4406
Pushbutton Switch; Product Range Dialight 05B4406
PUSHBUTTON SWITCH; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V; Contact Current DC Max:7A RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:554 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V; Contact Current DC Max:7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 554-1231-100 05B4406
Product Name Pushbutton Switches Pushbutton Switch; Product Range Dialight
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Switches - 1-2364574-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TAM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details