Dialight Corp. Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight 554-1221

Description
SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A RoHS Compliant: No
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight - 57F3002 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight
57F3002
Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight 57F3002
SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A RoHS Compliant: No

SWITCH, PUSHBUTTON, DPDT, 7A, 125V; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A RoHS Compliant: No

Supplier's Site Datasheet
Pushbutton Switches - 554-1221 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
554-1221
Pushbutton Switches 554-1221
Pushbutton Switches M/F BC SW 5541221100

Pushbutton Switches M/F BC SW 5541221100

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 57F3002 554-1221
Product Name Switch, Pushbutton, Dpdt, 7A, 125V; Product Range Dialight Pushbutton Switches
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11BP-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers