Dialight Corp. Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight 554-1131-511

Description
SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V; Contact Current Max:7ARoHS Compliant: No
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V; Contact Current Max:7ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight - 20F921 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight
20F921
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight 20F921
SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V; Contact Current Max:7ARoHS Compliant: No

SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V; Contact Current Max:7ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 20F921
Product Name Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details