Dialight Corp. Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight 554-1121-411

Description
SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight - 25F1006 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight
25F1006
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight 25F1006
SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
554-1121-411
Pushbutton Switches 554-1121-411
Pushbutton Switches 5541121100 W/5650411

Pushbutton Switches 5541121100 W/5650411

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 25F1006 554-1121-411
Product Name Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight Pushbutton Switches
Switch Function Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details