Dialight Corp. Pushbutton Switches 554-1121-211

Description
Pushbutton Switches 5541121100 W/5650211
Datasheet
Description
Pushbutton Switches 5541121100 W/5650211
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 554-1121-211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
554-1121-211
Pushbutton Switches 554-1121-211
Pushbutton Switches 5541121100 W/5650211

Pushbutton Switches 5541121100 W/5650211

Buy Now Datasheet
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight - 57F3035 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight
57F3035
Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight 57F3035
SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 7A, 125V; Product Range:554 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 554-1121-211 57F3035
Product Name Pushbutton Switches Switch, Pushbutton, Spdt, 7A, 125V; Product Range Dialight
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Pin
Features Illuminated Switch RoHS
Max Current Rating 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213774-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Micro switches - M 610 - M 610-11-21-1E -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details