Dialight Corp. Pushbutton Switches 554-1121-100

Description
Pushbutton Switches SWITCH BASE
Datasheet
Description
Pushbutton Switches SWITCH BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
554-1121-100
Pushbutton Switches 554-1121-100
Pushbutton Switches SWITCH BASE

Pushbutton Switches SWITCH BASE

Buy Now Datasheet
Pushbutton Switch; Product Range Dialight - 05B4398 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Dialight
05B4398
Pushbutton Switch; Product Range Dialight 05B4398
PUSHBUTTON SWITCH; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:554 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:7A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 554-1121-100 05B4398
Product Name Pushbutton Switches Pushbutton Switch; Product Range Dialight
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3070JCF11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10153377 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details