LAMP, INDICATOR, INCAND, T-1 3/4; Lamp Base Type:Midget Flange; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 61M2821 |
| Product Name | Lamp, Indicator, Incand, T-1 3/4; Lamp Base Type Dialight |