Dialight Corp. Connectors,Interconnects 5530744F

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Color: Gray Configuration: 96 Segment Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Type: Colored Lens Style: Round with Flat Top Lens Size: 3mm Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Color: Gray Configuration: 96 Segment Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Type: Colored Lens Style: Round with Flat Top Lens Size: 3mm Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Color: Gray Configuration: 96 Segment Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Type: Colored Lens Style: Round with Flat Top Lens Size: 3mm Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Obsolete
Color: Gray
Configuration: 96 Segment
Millicandela Rating: 19mcd Green, 5.6mcd Red
Lens Type: Colored
Lens Style: Round with Flat Top
Lens Size: 3mm
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details