Dialight Corp. LED Circuit Board Indicators 553-0781-853F

Description
LED Circuit Board Indicators Bi-Level CBI
Datasheet
Description
LED Circuit Board Indicators Bi-Level CBI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0781-853F
LED Circuit Board Indicators 553-0781-853F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet
Ckt Brd Indicator, Grn/red, 10/4.7Mcd/th; Led Color Dialight - 33M4161 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Brd Indicator, Grn/red, 10/4.7Mcd/th; Led Color Dialight
33M4161
Ckt Brd Indicator, Grn/red, 10/4.7Mcd/th; Led Color Dialight 33M4161
CKT BRD INDICATOR, GRN/RED, 10/4.7MCD/TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current / Color:G 20mA, R 20mA; Luminous Intensity / Color:G 10mcd, R 4.7mcd; Viewing Angle:60° RoHS Compliant: Yes

CKT BRD INDICATOR, GRN/RED, 10/4.7MCD/TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current / Color:G 20mA, R 20mA; Luminous Intensity / Color:G 10mcd, R 4.7mcd; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 553-0781-853F 33M4161
Product Name LED Circuit Board Indicators Ckt Brd Indicator, Grn/red, 10/4.7Mcd/th; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details