Dialight Corp. Indicator, Led Pcb, 2Led, Yellow / Green; Led Color Dialight 553-0744F

Description
INDICATOR, LED PCB, 2LED, YELLOW / GREEN; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Width:4.32mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2LED, YELLOW / GREEN; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Width:4.32mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Led, Yellow / Green; Led Color Dialight - 30K2602 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led, Yellow / Green; Led Color Dialight
30K2602
Indicator, Led Pcb, 2Led, Yellow / Green; Led Color Dialight 30K2602
INDICATOR, LED PCB, 2LED, YELLOW / GREEN; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Width:4.32mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2LED, YELLOW / GREEN; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Width:4.32mmRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0744F
LED Circuit Board Indicators 553-0744F
LED Circuit Board Indicators YELLOW/GREEN DIFF

LED Circuit Board Indicators YELLOW/GREEN DIFF

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K2602 553-0744F
Product Name Indicator, Led Pcb, 2Led, Yellow / Green; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details