Dialight Corp. Ckt Board Indicator, R/y, 29/12.6Mcd, Th; Led Color Dialight 553-0231F

Description
CKT BOARD INDICATOR, R/Y, 29/12.6MCD, TH; LED Color:Red, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, R 10mA; Luminous Intensity / Color:Y 12.6mcd, R 29mcd; Height:9.65mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, R/Y, 29/12.6MCD, TH; LED Color:Red, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, R 10mA; Luminous Intensity / Color:Y 12.6mcd, R 29mcd; Height:9.65mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, R/y, 29/12.6Mcd, Th; Led Color Dialight - 30K2436 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, R/y, 29/12.6Mcd, Th; Led Color Dialight
30K2436
Ckt Board Indicator, R/y, 29/12.6Mcd, Th; Led Color Dialight 30K2436
CKT BOARD INDICATOR, R/Y, 29/12.6MCD, TH; LED Color:Red, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, R 10mA; Luminous Intensity / Color:Y 12.6mcd, R 29mcd; Height:9.65mm RoHS Compliant: Yes

CKT BOARD INDICATOR, R/Y, 29/12.6MCD, TH; LED Color:Red, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, R 10mA; Luminous Intensity / Color:Y 12.6mcd, R 29mcd; Height:9.65mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0231F
LED Circuit Board Indicators 553-0231F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K2436 553-0231F
Product Name Ckt Board Indicator, R/y, 29/12.6Mcd, Th; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 956613 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Red
Rated Voltage 120 volts
View Details
Panel Mount Indicators - 1301087 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details