Dialight Corp. Indicator, Led Pcb, 2-Led, Green/yellow; Led Color Dialight 553-0223F

Description
INDICATOR, LED PCB, 2-LED, GREEN/YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 2mA, G 2mA; Luminous Intensity / Color:Y 5mcd, G 1.6mcd; Viewing Angle:60°RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2-LED, GREEN/YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 2mA, G 2mA; Luminous Intensity / Color:Y 5mcd, G 1.6mcd; Viewing Angle:60°RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Green/yellow; Led Color Dialight - 30K2421 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Green/yellow; Led Color Dialight
30K2421
Indicator, Led Pcb, 2-Led, Green/yellow; Led Color Dialight 30K2421
INDICATOR, LED PCB, 2-LED, GREEN/YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 2mA, G 2mA; Luminous Intensity / Color:Y 5mcd, G 1.6mcd; Viewing Angle:60°RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, GREEN/YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 2mA, G 2mA; Luminous Intensity / Color:Y 5mcd, G 1.6mcd; Viewing Angle:60°RoHS Compliant: Yes

Supplier's Site
Led, Pcb, 3Mm, Bi, Grn-Yel; Led Colour Dialight - 74M7449 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, Bi, Grn-Yel; Led Colour Dialight
74M7449
Led, Pcb, 3Mm, Bi, Grn-Yel; Led Colour Dialight 74M7449
LED, PCB, 3MM, BI, GRN-YEL; LED Colour:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:Y 2mA, G 2mA; Luminous Intensity / Colour:Y 5mcd, G 1.6mcd; Forward Voltage / Colour:Y RoHS Compliant: Yes

LED, PCB, 3MM, BI, GRN-YEL; LED Colour:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:Y 2mA, G 2mA; Luminous Intensity / Colour:Y 5mcd, G 1.6mcd; Forward Voltage / Colour:Y RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0223F
LED Circuit Board Indicators 553-0223F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K2421 553-0223F
Product Name Indicator, Led Pcb, 2-Led, Green/yellow; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345532 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details