Dialight Corp. Circuit Board Indicator, Yel/grn, Th; Led Color Dialight 553-0132F

Description
CIRCUIT BOARD INDICATOR, YEL/GRN, TH; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.3mcd, G 16mcd; Viewing Angle:- RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, YEL/GRN, TH; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.3mcd, G 16mcd; Viewing Angle:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, Yel/grn, Th; Led Color Dialight - 74M7440 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, Yel/grn, Th; Led Color Dialight
74M7440
Circuit Board Indicator, Yel/grn, Th; Led Color Dialight 74M7440
CIRCUIT BOARD INDICATOR, YEL/GRN, TH; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.3mcd, G 16mcd; Viewing Angle:- RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, YEL/GRN, TH; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.3mcd, G 16mcd; Viewing Angle:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0132F
LED Circuit Board Indicators 553-0132F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 74M7440 553-0132F
Product Name Circuit Board Indicator, Yel/grn, Th; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
4 suppliers
Panel Mount Indicators - 1329124 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-415-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details