Dialight Corp. LED Circuit Board Indicators 553-0131-310F

Description
LED Circuit Board Indicators CBI 3MM BI-LEVEL Y-R
Datasheet
Description
LED Circuit Board Indicators CBI 3MM BI-LEVEL Y-R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0131-310F
LED Circuit Board Indicators 553-0131-310F
LED Circuit Board Indicators CBI 3MM BI-LEVEL Y-R

LED Circuit Board Indicators CBI 3MM BI-LEVEL Y-R

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights
Product Number 553-0131-310F
Product Name LED Circuit Board Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Incandescent Light Bulbs - 105102 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details