Dialight Corp. PCB LED Indicators 553-0111-200F

Description
3mm dual LED HE R/R,553-0111-200
Request a Quote Datasheet
Description
3mm dual LED HE R/R,553-0111-200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 1711315 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711315
PCB LED Indicators 1711315
3mm dual LED HE R/R,553-0111-200

3mm dual LED HE R/R,553-0111-200

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
553-0111-200F
LED Circuit Board Indicators 553-0111-200F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1711315 553-0111-200F
Product Name PCB LED Indicators LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Incandescent Light Bulbs - 106206 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Green; Green
Width 5 mm (0.1969 inch)
View Details