Dialight Corp. Indicator Led Pcb 2-Led Yell/green 8.7Mcd; Led Color Dialight 552-0744F

Description
INDICATOR LED PCB 2-LED YELL/GREEN 8.7MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 8.7mcd, G 8.7mcd RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PCB 2-LED YELL/GREEN 8.7MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 8.7mcd, G 8.7mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Pcb 2-Led Yell/green 8.7Mcd; Led Color Dialight - 30K1840 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Pcb 2-Led Yell/green 8.7Mcd; Led Color Dialight
30K1840
Indicator Led Pcb 2-Led Yell/green 8.7Mcd; Led Color Dialight 30K1840
INDICATOR LED PCB 2-LED YELL/GREEN 8.7MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 8.7mcd, G 8.7mcd RoHS Compliant: Yes

INDICATOR LED PCB 2-LED YELL/GREEN 8.7MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 8.7mcd, G 8.7mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
552-0744F
LED Circuit Board Indicators 552-0744F
LED Circuit Board Indicators YELLOW/GREEN DIFF

LED Circuit Board Indicators YELLOW/GREEN DIFF

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K1840 552-0744F
Product Name Indicator Led Pcb 2-Led Yell/green 8.7Mcd; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713748 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details