Dialight Corp. PCB LED Indicators 552-0212F

Description
5MM DUAL PCB LED HE R/G
Request a Quote Datasheet
Description
5MM DUAL PCB LED HE R/G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 1711296 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711296
PCB LED Indicators 1711296
5MM DUAL PCB LED HE R/G

5MM DUAL PCB LED HE R/G

Supplier's Site
Ckt Board Indicator, R/g, 6.3/10Mcd, Th; Led Color Dialight - 30K1773 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, R/g, 6.3/10Mcd, Th; Led Color Dialight
30K1773
Ckt Board Indicator, R/g, 6.3/10Mcd, Th; Led Color Dialight 30K1773
CKT BOARD INDICATOR, R/G, 6.3/10MCD, TH; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 6.3mcd, G 10mcd; Viewing Angle:60° RoHS Compliant: Yes

CKT BOARD INDICATOR, R/G, 6.3/10MCD, TH; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 6.3mcd, G 10mcd; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
552-0212F
LED Circuit Board Indicators 552-0212F
LED Circuit Board Indicators 5 MMBI LEVEL CBI

LED Circuit Board Indicators 5 MMBI LEVEL CBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1711296 30K1773 552-0212F
Product Name PCB LED Indicators Ckt Board Indicator, R/g, 6.3/10Mcd, Th; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-433-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details