Dialight Corp. Cbi, 3Mm, Red/green, 4Mcd; Led Color Dialight 551-3508-801F

Description
CBI, 3MM, RED/GREEN, 4MCD; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 4mcd; Viewing Angle:-; Height:7.11mm RoHS Compliant: Yes
Datasheet
Description
CBI, 3MM, RED/GREEN, 4MCD; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 4mcd; Viewing Angle:-; Height:7.11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 3Mm, Red/green, 4Mcd; Led Color Dialight - 30K1729 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 3Mm, Red/green, 4Mcd; Led Color Dialight
30K1729
Cbi, 3Mm, Red/green, 4Mcd; Led Color Dialight 30K1729
CBI, 3MM, RED/GREEN, 4MCD; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 4mcd; Viewing Angle:-; Height:7.11mm RoHS Compliant: Yes

CBI, 3MM, RED/GREEN, 4MCD; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 4mcd; Viewing Angle:-; Height:7.11mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
551-3508-801F
LED Circuit Board Indicators 551-3508-801F
LED Circuit Board Indicators 3mm CBI

LED Circuit Board Indicators 3mm CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K1729 551-3508-801F
Product Name Cbi, 3Mm, Red/green, 4Mcd; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers
Indicator Lamps - 104705 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 5 mm (0.1969 inch)
Rated Average Light 25000 hours
View Details