Dialight Corp. LED Circuit Board Indicators 551-3107F

Description
LED Circuit Board Indicators YELLOW/GREEN DIFF
Datasheet
Description
LED Circuit Board Indicators YELLOW/GREEN DIFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
551-3107F
LED Circuit Board Indicators 551-3107F
LED Circuit Board Indicators YELLOW/GREEN DIFF

LED Circuit Board Indicators YELLOW/GREEN DIFF

Buy Now Datasheet
INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-COLOR,.200HIGH CENTERLINE, YELLOW/GREEN - 70081748 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-COLOR,.200HIGH CENTERLINE, YELLOW/GREEN
70081748
INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-COLOR,.200HIGH CENTERLINE, YELLOW/GREEN 70081748
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1

Features

  • Designed to Accommodate DIN 41494
  • Locating Pin Provides Stability During Soldering
  • Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines
  • High Contrast, UL 94 V-0 Rated, Black Housing
  • Oxygen Index: 31.5%
  • Polymer Content: PBT, 0.227 g
  • Available with Red Housing
  • Available Without Pin
  • Housing Stand-offs Facilitate PCB Cleaning
  • Solderability Per MIL-STD-202F, Method 208F
  • LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 551-3107F 70081748
Product Name LED Circuit Board Indicators INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-COLOR,.200HIGH CENTERLINE, YELLOW/GREEN
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1329148 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details