Dialight Corp. Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight 551-3009

Description
INDICATOR, LED PCB, 3MM, RED / GREEN, 2V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Height:6.35mm RoHS Compliant: No
Description
INDICATOR, LED PCB, 3MM, RED / GREEN, 2V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Height:6.35mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight - 26C9080 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight
26C9080
Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight 26C9080
INDICATOR, LED PCB, 3MM, RED / GREEN, 2V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Height:6.35mm RoHS Compliant: No

INDICATOR, LED PCB, 3MM, RED / GREEN, 2V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Height:6.35mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26C9080
Product Name Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246402 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details