Dialight Corp. PCB LED Indicators 551-3007F

Description
CBI, 3MM, SINGLE, R/GR
Request a Quote Datasheet
Description
CBI, 3MM, SINGLE, R/GR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 1711331 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711331
PCB LED Indicators 1711331
CBI, 3MM, SINGLE, R/GR

CBI, 3MM, SINGLE, R/GR

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
551-3007F
LED Circuit Board Indicators 551-3007F
LED Circuit Board Indicators RED/GREEN DIFFUSED

LED Circuit Board Indicators RED/GREEN DIFFUSED

Buy Now Datasheet
INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-COLOR,.200HIGH CENTERLINE, RED/GREEN - 70081747 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-COLOR,.200HIGH CENTERLINE, RED/GREEN
70081747
INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-COLOR,.200HIGH CENTERLINE, RED/GREEN 70081747
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1

Features

  • Designed to Accommodate DIN 41494
  • Locating Pin Provides Stability During Soldering
  • Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines
  • High Contrast, UL 94 V-0 Rated, Black Housing
  • Oxygen Index: 31.5%
  • Polymer Content: PBT, 0.227 g
  • Available with Red Housing
  • Available Without Pin
  • Housing Stand-offs Facilitate PCB Cleaning
  • Solderability Per MIL-STD-202F, Method 208F
  • LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Supplier's Site
Led, Pcb, 3Mm, Red/grn; Led Colour Dialight - 74M7428 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, Red/grn; Led Colour Dialight
74M7428
Led, Pcb, 3Mm, Red/grn; Led Colour Dialight 74M7428
LED, PCB, 3MM, RED/GRN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 4.7mcd, G 10mcd; Forward Voltage / Colour:R 2V, RoHS Compliant: Yes

LED, PCB, 3MM, RED/GRN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 4.7mcd, G 10mcd; Forward Voltage / Colour:R 2V, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1711331 551-3007F 70081747 74M7428
Product Name PCB LED Indicators LED Circuit Board Indicators INDICATOR, CIRCUIT BOARD, LED, 3MM, BI-COLOR,.200HIGH CENTERLINE, RED/GREEN Led, Pcb, 3Mm, Red/grn; Led Colour Dialight
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1116568 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details