INDICATOR, LED PCB, 4-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Height:7.11mm RoHS Compliant: Yes
LED Circuit Board Indicators 3mm CBI
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 30K1708 | 551-3007-004F |
| Product Name | Indicator, Led Pcb, 4-Led, Red / Green; Led Color Dialight | LED Circuit Board Indicators |
| Lamp Type | LED Lamps | LED Lamps |