Dialight Corp. PCB LED Indicators 551-1107F

Description
3mm single LED LC RED,551-1107
Request a Quote Datasheet
Description
3mm single LED LC RED,551-1107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 5460429 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
5460429
PCB LED Indicators 5460429
3mm single LED LC RED,551-1107

3mm single LED LC RED,551-1107

Supplier's Site
PCB LED Indicators - 1711273 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711273
PCB LED Indicators 1711273
3mm single LED LC RED,551-1107

3mm single LED LC RED,551-1107

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
551-1107F
LED Circuit Board Indicators 551-1107F
LED Circuit Board Indicators RED DIFFUSED LOW CURRENT

LED Circuit Board Indicators RED DIFFUSED LOW CURRENT

Buy Now Datasheet
INDICATOR, CIRCUIT BOARD, LED, 3MM, LOWCURRENT, .200HIGH CENTERLINE, RED - 70081744 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, LED, 3MM, LOWCURRENT, .200HIGH CENTERLINE, RED
70081744
INDICATOR, CIRCUIT BOARD, LED, 3MM, LOWCURRENT, .200HIGH CENTERLINE, RED 70081744
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1

Features

  • Designed to Accommodate DIN 41494
  • Locating Pin Provides Stability During Soldering
  • Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines
  • High Contrast, UL 94 V-0 Rated, Black Housing
  • Oxygen Index: 31.5%
  • Polymer Content: PBT, 0.227 g
  • Available with Red Housing
  • Available Without Pin
  • Housing Stand-offs Facilitate PCB Cleaning
  • Solderability Per MIL-STD-202F, Method 208F
  • LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5460429 551-1107F 70081744
Product Name PCB LED Indicators LED Circuit Board Indicators INDICATOR, CIRCUIT BOARD, LED, 3MM, LOWCURRENT, .200HIGH CENTERLINE, RED
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1246423 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm Plastic Pilot Light - 3PLBR5L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers