Dialight Corp. INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,BLUE 551-0807F

Description
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Datasheet
Description
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,BLUE - 70081743 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,BLUE
70081743
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,BLUE 70081743
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1

Features

  • Designed to Accommodate DIN 41494
  • Locating Pin Provides Stability During Soldering
  • Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines
  • High Contrast, UL 94 V-0 Rated, Black Housing
  • Oxygen Index: 31.5%
  • Polymer Content: PBT, 0.227 g
  • Available with Red Housing
  • Available Without Pin
  • Housing Stand-offs Facilitate PCB Cleaning
  • Solderability Per MIL-STD-202F, Method 208F
  • LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
551-0807F
LED Circuit Board Indicators 551-0807F
LED Circuit Board Indicators CBI 3MM BLUE

LED Circuit Board Indicators CBI 3MM BLUE

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081743 551-0807F
Product Name INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,BLUE LED Circuit Board Indicators
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Mount Indicators - 1329151 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers