Dialight Corp. PCB LED Indicators 551-0407F

Description
3mm single LED HE RED,551-0407
Request a Quote Datasheet
Description
3mm single LED HE RED,551-0407
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 5460463 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
5460463
PCB LED Indicators 5460463
3mm single LED HE RED,551-0407

3mm single LED HE RED,551-0407

Supplier's Site
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,RED - 70081739 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,RED
70081739
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,RED 70081739
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1

Features

  • Designed to Accommodate DIN 41494
  • Locating Pin Provides Stability During Soldering
  • Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines
  • High Contrast, UL 94 V-0 Rated, Black Housing
  • Oxygen Index: 31.5%
  • Polymer Content: PBT, 0.227 g
  • Available with Red Housing
  • Available Without Pin
  • Housing Stand-offs Facilitate PCB Cleaning
  • Solderability Per MIL-STD-202F, Method 208F
  • LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
551-0407F
LED Circuit Board Indicators 551-0407F
LED Circuit Board Indicators HI EFF RED DIFFUSED

LED Circuit Board Indicators HI EFF RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5460463 70081739 551-0407F
Product Name PCB LED Indicators INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,RED LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 105089 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-355-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details