Dialight Corp. PCB LED Indicators 550-5107F

Description
CBI, 5MM SINGLE, RED
Request a Quote Datasheet
Description
CBI, 5MM SINGLE, RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 5461264 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
5461264
PCB LED Indicators 5461264
CBI, 5MM SINGLE, RED

CBI, 5MM SINGLE, RED

Supplier's Site
PCB LED Indicators - 1711327 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711327
PCB LED Indicators 1711327
CBI, 5MM SINGLE, RED

CBI, 5MM SINGLE, RED

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
550-5107F
LED Circuit Board Indicators 550-5107F
LED Circuit Board Indicators RED DIFF SUP BRIGHT

LED Circuit Board Indicators RED DIFF SUP BRIGHT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5461264 550-5107F
Product Name PCB LED Indicators LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL4LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Incandescent Light Bulbs - 106379 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-428-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details