Dialight Corp. LED Circuit Board Indicators 550-3509F

Description
LED Circuit Board Indicators RED/GREEN DIFFUSED 3 LEAD
Datasheet
Description
LED Circuit Board Indicators RED/GREEN DIFFUSED 3 LEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
550-3509F
LED Circuit Board Indicators 550-3509F
LED Circuit Board Indicators RED/GREEN DIFFUSED 3 LEAD

LED Circuit Board Indicators RED/GREEN DIFFUSED 3 LEAD

Buy Now Datasheet
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight - 30K1131 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight
30K1131
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight 30K1131
INDICATOR, LED PCB, 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 5mcd, G 8mcd; Height:7.62mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 5mcd, G 8mcd; Height:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 550-3509F 30K1131
Product Name LED Circuit Board Indicators Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Incandescent Light Bulbs - 104682 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Panel Indicators, Pilot Lights - 486-4266-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details