Dialight Corp. INDICATOR, CIRCUIT BOARD, LED, RED/GREEN 550-3505F

Description
High Luminous intensity solid state light source available in various colors and two-leaded bi-color. Right angle housing offers ease of assembly and trimmed leads compatible with dual and quad 550 Series.
Datasheet
Description
High Luminous intensity solid state light source available in various colors and two-leaded bi-color. Right angle housing offers ease of assembly and trimmed leads compatible with dual and quad 550 Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, CIRCUIT BOARD, LED, RED/GREEN - 70081724 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, LED, RED/GREEN
70081724
INDICATOR, CIRCUIT BOARD, LED, RED/GREEN 70081724
High Luminous intensity solid state light source available in various colors and two-leaded bi-color. Right angle housing offers ease of assembly and trimmed leads compatible with dual and quad 550 Series.

High Luminous intensity solid state light source available in various colors and two-leaded bi-color. Right angle housing offers ease of assembly and trimmed leads compatible with dual and quad 550 Series.

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
550-3505F
LED Circuit Board Indicators 550-3505F
LED Circuit Board Indicators 5 MMCBI

LED Circuit Board Indicators 5 MMCBI

Buy Now Datasheet
Led, Pcb, 5Mm, Red/grn; Led Colour Dialight - 74M7409 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 5Mm, Red/grn; Led Colour Dialight
74M7409
Led, Pcb, 5Mm, Red/grn; Led Colour Dialight 74M7409
LED, PCB, 5MM, RED/GRN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 5mcd, G 8mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

LED, PCB, 5MM, RED/GRN; LED Colour:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Colour:R 10mA, G 10mA; Luminous Intensity / Colour:R 5mcd, G 8mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081724 550-3505F 74M7409
Product Name INDICATOR, CIRCUIT BOARD, LED, RED/GREEN LED Circuit Board Indicators Led, Pcb, 5Mm, Red/grn; Led Colour Dialight
LED Color Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1329147 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details