Dialight Corp. Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight 550-3007F

Description
INDICATOR, LED PCB, 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:R 90mcd, G 40mcd; Viewing Angle:60° RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:R 90mcd, G 40mcd; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 5mm LED PCB Indicator from Dialight features a bi-color design with red and green LEDs, operating at a forward voltage of 2.1V. It is suitable for through-hole mounting and has a luminous intensity of 90 mcd for red and 40 mcd for green, with a viewing angle of 60 degrees. The product is compliant with RoHS standards and is designed for general-purpose applications. The housing is made from high-contrast, UL 94 V-0 rated material, which includes stand-offs to facilitate PCB cleaning. This indicator is compatible with various configurations, including dual and quad block arrangements.

Datasheet Summary
Powered by GS/AI

The 5mm LED PCB Indicator from Dialight features a bi-color design with red and green LEDs, operating at a forward voltage of 2.1V. It is suitable for through-hole mounting and has a luminous intensity of 90 mcd for red and 40 mcd for green, with a viewing angle of 60 degrees. The product is compliant with RoHS standards and is designed for general-purpose applications. The housing is made from high-contrast, UL 94 V-0 rated material, which includes stand-offs to facilitate PCB cleaning. This indicator is compatible with various configurations, including dual and quad block arrangements.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight - 30K1092 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight
30K1092
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight 30K1092
INDICATOR, LED PCB, 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:R 90mcd, G 40mcd; Viewing Angle:60° RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:R 90mcd, G 40mcd; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
550-3007F
LED Circuit Board Indicators 550-3007F
LED Circuit Board Indicators RED/GREEN DIFFUSED

LED Circuit Board Indicators RED/GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K1092 550-3007F
Product Name Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lamps - 104727 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Specs
Lamp Type LED Lamps
View Details