Dialight Corp. LED Circuit Board Indicators 550-3007-010F

Description
LED Circuit Board Indicators 5MM BI-COLOR CBI R/G
Datasheet
Description
LED Circuit Board Indicators 5MM BI-COLOR CBI R/G
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
550-3007-010F
LED Circuit Board Indicators 550-3007-010F
LED Circuit Board Indicators 5MM BI-COLOR CBI R/G

LED Circuit Board Indicators 5MM BI-COLOR CBI R/G

Buy Now Datasheet
Ckt Brd Indicator, Grn/red, 40/90Mcd, Th; Led Color Dialight - 30K1095 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Brd Indicator, Grn/red, 40/90Mcd, Th; Led Color Dialight
30K1095
Ckt Brd Indicator, Grn/red, 40/90Mcd, Th; Led Color Dialight 30K1095
CKT BRD INDICATOR, GRN/RED, 40/90MCD, TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current / Color:G 20mA, R 20mA; Viewing Angle:60°; Height:6.22mm; Width:6.22mm; Product Range:- RoHS Compliant: Yes

CKT BRD INDICATOR, GRN/RED, 40/90MCD, TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current / Color:G 20mA, R 20mA; Viewing Angle:60°; Height:6.22mm; Width:6.22mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 550-3007-010F 30K1095
Product Name LED Circuit Board Indicators Ckt Brd Indicator, Grn/red, 40/90Mcd, Th; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details