Dialight Corp. LED Circuit Board Indicators 550-3005F

Description
LED Circuit Board Indicators RED/GREEN DIFFUSED
Datasheet
Description
LED Circuit Board Indicators RED/GREEN DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
550-3005F
LED Circuit Board Indicators 550-3005F
LED Circuit Board Indicators RED/GREEN DIFFUSED

LED Circuit Board Indicators RED/GREEN DIFFUSED

Buy Now Datasheet
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight - 30K1081 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight
30K1081
Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight 30K1081
INDICATOR, LED PCB, 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 90mcd, G 40mcd; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 90mcd, G 40mcd; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 550-3005F 30K1081
Product Name LED Circuit Board Indicators Indicator, Led Pcb, 5Mm, Red/green, 2.1V; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lamps - 105023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details