Dialight Corp. LED Circuit Board Indicators 550-0707F

Description
LED Circuit Board Indicators GREEN DIFFUSED 5 VOLT
Datasheet
Description
LED Circuit Board Indicators GREEN DIFFUSED 5 VOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
550-0707F
LED Circuit Board Indicators 550-0707F
LED Circuit Board Indicators GREEN DIFFUSED 5 VOLT

LED Circuit Board Indicators GREEN DIFFUSED 5 VOLT

Buy Now Datasheet
INDICATOR,CIRCUIT BOARD, LED, 5V, INTEGRAL RESISITOR, GREEN - 70081731 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR,CIRCUIT BOARD, LED, 5V, INTEGRAL RESISITOR, GREEN
70081731
INDICATOR,CIRCUIT BOARD, LED, 5V, INTEGRAL RESISITOR, GREEN 70081731
High Luminous intensity solid state light source available in various colors and two-leaded bi-color. Right angle housing offers ease of assembly and trimmed leads compatible with dual and quad 550 Series.

High Luminous intensity solid state light source available in various colors and two-leaded bi-color. Right angle housing offers ease of assembly and trimmed leads compatible with dual and quad 550 Series.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 550-0707F 70081731
Product Name LED Circuit Board Indicators INDICATOR,CIRCUIT BOARD, LED, 5V, INTEGRAL RESISITOR, GREEN
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details