Dialight Corp. PCB LED Indicators 550-0507F

Description
5MM PCB LED 5V RED
Request a Quote Datasheet
Description
5MM PCB LED 5V RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 5460687 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
5460687
PCB LED Indicators 5460687
5MM PCB LED 5V RED

5MM PCB LED 5V RED

Supplier's Site
PCB LED Indicators - 1711289 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711289
PCB LED Indicators 1711289
5MM PCB LED 5V RED

5MM PCB LED 5V RED

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
550-0507F
LED Circuit Board Indicators 550-0507F
LED Circuit Board Indicators RED DIFFUSED 5 VOLT

LED Circuit Board Indicators RED DIFFUSED 5 VOLT

Buy Now Datasheet
INDICATOR,CIRCUIT BOARD, LED, 5V, INTEGRAL RESISITOR, RED - 70081730 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR,CIRCUIT BOARD, LED, 5V, INTEGRAL RESISITOR, RED
70081730
INDICATOR,CIRCUIT BOARD, LED, 5V, INTEGRAL RESISITOR, RED 70081730
High Luminous intensity solid state light source available in various colors and two-leaded bi-color. Right angle housing offers ease of assembly and trimmed leads compatible with dual and quad 550 Series.

High Luminous intensity solid state light source available in various colors and two-leaded bi-color. Right angle housing offers ease of assembly and trimmed leads compatible with dual and quad 550 Series.

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5460687 550-0507F 70081730
Product Name PCB LED Indicators LED Circuit Board Indicators INDICATOR,CIRCUIT BOARD, LED, 5V, INTEGRAL RESISITOR, RED
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details