Dialight Corp. Led, Green, T-1 34 5Mm, 60Mcd, 569Nm, Bulb Size-T-1 34 5Mm, Led Color-Green, Luminous Intensity-60Mcd, Viewing Angle--, Forward Current If-20Ma, Forward Voltage--, Led Mounting-Through Hole, Lens S... 521-9201F

Description
LED, GREEN, T-1 34 5MM, 60MCD, 569NM, BULB SIZE-T-1 34 5MM, LED COLOR-GREEN, LUMINOUS INTENSITY-60MCD, VIEWING ANGLE--, FORWARD CURRENT IF-20MA, FORWARD VOLTAGE--, LED MOUNTING-THROUGH HOLE, LENS SHAPE-ROUND, PACKAGING-EACH ROHS COMPLIANT: YES
Datasheet
Description
LED, GREEN, T-1 34 5MM, 60MCD, 569NM, BULB SIZE-T-1 34 5MM, LED COLOR-GREEN, LUMINOUS INTENSITY-60MCD, VIEWING ANGLE--, FORWARD CURRENT IF-20MA, FORWARD VOLTAGE--, LED MOUNTING-THROUGH HOLE, LENS SHAPE-ROUND, PACKAGING-EACH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 34 5Mm, 60Mcd, 569Nm, Bulb Size-T-1 34 5Mm, Led Color-Green, Luminous Intensity-60Mcd, Viewing Angle--, Forward Current If-20Ma, Forward Voltage--, Led Mounting-Through Hole, Lens S... - 30K0562 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 34 5Mm, 60Mcd, 569Nm, Bulb Size-T-1 34 5Mm, Led Color-Green, Luminous Intensity-60Mcd, Viewing Angle--, Forward Current If-20Ma, Forward Voltage--, Led Mounting-Through Hole, Lens S...
30K0562
Led, Green, T-1 34 5Mm, 60Mcd, 569Nm, Bulb Size-T-1 34 5Mm, Led Color-Green, Luminous Intensity-60Mcd, Viewing Angle--, Forward Current If-20Ma, Forward Voltage--, Led Mounting-Through Hole, Lens S... 30K0562
LED, GREEN, T-1 34 5MM, 60MCD, 569NM, BULB SIZE-T-1 34 5MM, LED COLOR-GREEN, LUMINOUS INTENSITY-60MCD, VIEWING ANGLE--, FORWARD CURRENT IF-20MA, FORWARD VOLTAGE--, LED MOUNTING-THROUGH HOLE, LENS SHAPE-ROUND, PACKAGING-EACH ROHS COMPLIANT: YES

LED, GREEN, T-1 34 5MM, 60MCD, 569NM, BULB SIZE-T-1 34 5MM, LED COLOR-GREEN, LUMINOUS INTENSITY-60MCD, VIEWING ANGLE--, FORWARD CURRENT IF-20MA, FORWARD VOLTAGE--, LED MOUNTING-THROUGH HOLE, LENS SHAPE-ROUND, PACKAGING-EACH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 30K0562
Product Name Led, Green, T-1 34 5Mm, 60Mcd, 569Nm, Bulb Size-T-1 34 5Mm, Led Color-Green, Luminous Intensity-60Mcd, Viewing Angle--, Forward Current If-20Ma, Forward Voltage--, Led Mounting-Through Hole, Lens S...
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Incandescent Light Bulbs - 104806 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details