LAMP, INCANDESCENT, MINI BAYONET, 120V; Supply Voltage:120V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.36; Average Bulb Life:10000h; Product Range:-; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 24C8348 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 120V; Supply Voltage Dialight |
| Rated Average Life | 10000 hours |