DIALIGHT CORP.
521-9051 -- LAMP ROHS COMPLIANT DIALIGHT
Dialight Corp.
Lamp Rohs Compliant Dialight
521-9051
Description
LAMP ROHS COMPLIANT: YES
Description
LAMP ROHS COMPLIANT: YES
Suppliers
Lamp Rohs Compliant Dialight
87M1737
Supplier's Site
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
87M1737 |
|
Product Name
|
Lamp Rohs Compliant Dialight |
Unlock Full Specs
to access all available technical data
Similar Products
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details
Kennedy Webster Electric Co.
Lamp Power
25 watts
Maximum Overall Length
3.87 inch (98.3 mm)
Light Center Length
2.37 inch (60.2 mm)
View Details