Dialight Corp. Optics - Light Pipes 51513620625F

Description
5MM PANEL MOUNT RIGHT ANGLE CONV
Request a Quote Datasheet
Description
5MM PANEL MOUNT RIGHT ANGLE CONV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 350-4412-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
350-4412-ND
Optics - Light Pipes 350-4412-ND
5MM PANEL MOUNT RIGHT ANGLE CONV

5MM PANEL MOUNT RIGHT ANGLE CONV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 350-4412-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213718-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8796096 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.6 x 9.3 x 17.5mm
Lead Length 17.5 mm (0.6890 inch)
View Details