Dialight Corp. Light Pipes 51513610500F

Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-4400-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-4400-ND
Light Pipes 350-4400-ND
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle

Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle

Buy Now Datasheet
Light Pipe, Dia 5Mm, Flat, L-12.7Mm; Length Dialight - 84AH1504 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 5Mm, Flat, L-12.7Mm; Length Dialight
84AH1504
Light Pipe, Dia 5Mm, Flat, L-12.7Mm; Length Dialight 84AH1504
LIGHT PIPE, DIA 5MM, FLAT, L-12.7MM; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 5MM, FLAT, L-12.7MM; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-4400-ND 84AH1504
Product Name Light Pipes Light Pipe, Dia 5Mm, Flat, L-12.7Mm; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details