Dialight Corp. Light Pipes 51513061000F

Description
"3MM PMLP DOMED REVMT WC 1.00""L"
Request a Quote Datasheet
Description
"3MM PMLP DOMED REVMT WC 1.00""L"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51513061000F-ND - DigiKey
Thief River Falls, MN, United States
"3MM PMLP DOMED REVMT WC 1.00""L"

"3MM PMLP DOMED REVMT WC 1.00""L"

Buy Now Datasheet
Light Pipe, 1Pipe, 1, Panel; Length Dialight - 61AK0984 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 1, Panel; Length Dialight
61AK0984
Light Pipe, 1Pipe, 1, Panel; Length Dialight 61AK0984
LIGHT PIPE, 1PIPE, 1", PANEL; Length:1"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 1", PANEL; Length:1"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51513061000F-ND 61AK0984
Product Name Light Pipes Light Pipe, 1Pipe, 1, Panel; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details