Dialight Corp. Light Pipes 51513060625F

Description
"3MM PMLP DOMED REVMT WC .625""L"
Request a Quote Datasheet
Description
"3MM PMLP DOMED REVMT WC .625""L"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51513060625F-ND - DigiKey
Thief River Falls, MN, United States
"3MM PMLP DOMED REVMT WC .625""L"

"3MM PMLP DOMED REVMT WC .625""L"

Buy Now Datasheet
Light Pipe, 1Pipe, 0.625, Panel; Length Dialight - 61AK0982 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 0.625, Panel; Length Dialight
61AK0982
Light Pipe, 1Pipe, 0.625, Panel; Length Dialight 61AK0982
LIGHT PIPE, 1PIPE, 0.625", PANEL; Length:0.625"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 0.625", PANEL; Length:0.625"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51513060625F-ND 61AK0982
Product Name Light Pipes Light Pipe, 1Pipe, 0.625, Panel; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78260 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details