Dialight Corp. Light Pipes 51513050460F

Description
"3MM PMLP DOMED REVMT DIFF .460""L"
Request a Quote Datasheet
Description
"3MM PMLP DOMED REVMT DIFF .460""L"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51513050460F-ND - DigiKey
Thief River Falls, MN, United States
"3MM PMLP DOMED REVMT DIFF .460""L"

"3MM PMLP DOMED REVMT DIFF .460""L"

Buy Now Datasheet
Light Pipe, 1Pipe, 0.46, Panel; Length Dialight - 61AK0971 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 0.46, Panel; Length Dialight
61AK0971
Light Pipe, 1Pipe, 0.46, Panel; Length Dialight 61AK0971
LIGHT PIPE, 1PIPE, 0.46", PANEL; Length:0.46"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 0.46", PANEL; Length:0.46"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51513050460F-ND 61AK0971
Product Name Light Pipes Light Pipe, 1Pipe, 0.46, Panel; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details
Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. - 77564 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details