Dialight Corp. Light Pipes 51513040100F

Description
"3MM PMLP FLAT REVMT WC .100""L"
Request a Quote Datasheet
Description
"3MM PMLP FLAT REVMT WC .100""L"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51513040100F-ND - DigiKey
Thief River Falls, MN, United States
"3MM PMLP FLAT REVMT WC .100""L"

"3MM PMLP FLAT REVMT WC .100""L"

Buy Now Datasheet
Light Pipe, 1Pipe, 0.1, Panel; Length Dialight - 61AK0955 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 0.1, Panel; Length Dialight
61AK0955
Light Pipe, 1Pipe, 0.1, Panel; Length Dialight 61AK0955
LIGHT PIPE, 1PIPE, 0.1", PANEL; Length:0.1"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 0.1", PANEL; Length:0.1"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51513040100F-ND 61AK0955
Product Name Light Pipes Light Pipe, 1Pipe, 0.1, Panel; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 220-600 nm, 0.12 in. Core, 0.43 NA - 76841 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details