Dialight Corp. Light Pipes 51512551772F

Description
"3MM RT ANGLE LP .500"" CENTERLINE"
Request a Quote Datasheet
Description
"3MM RT ANGLE LP .500"" CENTERLINE"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51512551772F-ND - DigiKey
Thief River Falls, MN, United States
"3MM RT ANGLE LP .500"" CENTERLINE"

"3MM RT ANGLE LP .500"" CENTERLINE"

Buy Now Datasheet
Light Pipe, Single, Right Angle, 1.772; Length Dialight - 26AK8522 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Right Angle, 1.772; Length Dialight
26AK8522
Light Pipe, Single, Right Angle, 1.772; Length Dialight 26AK8522
LIGHT PIPE, SINGLE, RIGHT ANGLE, 1.772"; Length:1.772"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, RIGHT ANGLE, 1.772"; Length:1.772"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51512551772F-ND 26AK8522
Product Name Light Pipes Light Pipe, Single, Right Angle, 1.772; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 340-800 nm, 0.2 in. Core, 0.59 NA - 77568 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2173482-7 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details