Dialight Corp. Optics - Light Pipes 5151104F

Description
LIGHT PIPE 1 ELEMENT
Request a Quote Datasheet
Description
LIGHT PIPE 1 ELEMENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 350-2588-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
350-2588-ND
Optics - Light Pipes 350-2588-ND
LIGHT PIPE 1 ELEMENT

LIGHT PIPE 1 ELEMENT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 350-2588-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707576 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.2mm
Lead Length 45.2 mm (1.78 inch)
View Details
Spacer Mount for LED - 8925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213580-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details