Dialight Corp. Optoelectronics - Light Pipes 5151064F

Description
Win Source Part Number: 1337018-5151064F Category: Optoelectronics - Light Pipes Series: 515 Type: Rigid Color: Clear Package: Bulk Standard Package: 25 Configuration: 3 High Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Flat Top Lens Size: 2.5mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Dialight Base Product Number: 5151064 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337018-5151064F Category: Optoelectronics - Light Pipes Series: 515 Type: Rigid Color: Clear Package: Bulk Standard Package: 25 Configuration: 3 High Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Flat Top Lens Size: 2.5mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Dialight Base Product Number: 5151064 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Light Pipes - 5151064F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Light Pipes
5151064F
Optoelectronics - Light Pipes 5151064F
Win Source Part Number: 1337018-5151064F Category: Optoelectronics - Light Pipes Series: 515 Type: Rigid Color: Clear Package: Bulk Standard Package: 25 Configuration: 3 High Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Flat Top Lens Size: 2.5mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Dialight Base Product Number: 5151064 California Prop 65: Warning Information

Win Source Part Number: 1337018-5151064F
Category: Optoelectronics - Light Pipes
Series: 515
Type: Rigid
Color: Clear
Package: Bulk
Standard Package: 25
Configuration: 3 High
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Flat Top
Lens Size: 2.5mm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Dialight
Base Product Number: 5151064
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 5151064F
Product Name Optoelectronics - Light Pipes
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details