Dialight Corp. Light Pipe, Dia 5Mm, Domed, L-12.7Mm; Length Dialight 515-1353-05-00F

Description
LIGHT PIPE, DIA 5MM, DOMED, L-12.7MM; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Description
LIGHT PIPE, DIA 5MM, DOMED, L-12.7MM; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 5Mm, Domed, L-12.7Mm; Length Dialight - 72AC9268 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 5Mm, Domed, L-12.7Mm; Length Dialight
72AC9268
Light Pipe, Dia 5Mm, Domed, L-12.7Mm; Length Dialight 72AC9268
LIGHT PIPE, DIA 5MM, DOMED, L-12.7MM; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 5MM, DOMED, L-12.7MM; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 72AC9268
Product Name Light Pipe, Dia 5Mm, Domed, L-12.7Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details