Dialight Corp. Light Pipe, Dia 5Mm, Convex, L-38.1Mm; Length Dialight 515-1352-15-00F

Description
LIGHT PIPE, DIA 5MM, CONVEX, L-38.1MM; Length:38.1mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Description
LIGHT PIPE, DIA 5MM, CONVEX, L-38.1MM; Length:38.1mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 5Mm, Convex, L-38.1Mm; Length Dialight - 72AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 5Mm, Convex, L-38.1Mm; Length Dialight
72AC9262
Light Pipe, Dia 5Mm, Convex, L-38.1Mm; Length Dialight 72AC9262
LIGHT PIPE, DIA 5MM, CONVEX, L-38.1MM; Length:38.1mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 5MM, CONVEX, L-38.1MM; Length:38.1mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 72AC9262
Product Name Light Pipe, Dia 5Mm, Convex, L-38.1Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78367 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details