LIGHT PIPE, DIA 5MM, CONVEX, L-6.35MM; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Guides |
| Product Number | 72AC9252 |
| Product Name | Light Pipe, Dia 5Mm, Convex, L-6.35Mm; Length Dialight |
| Light Guide Type | LED |